Abracon, LLC Bluetooth Modules (802.15.1) ABBTM-2.4GHZ-33-T

Description
Bluetooth Modules (802.15.1) 2.4GHz Int. Ant. 8MB Flash
Datasheet
Description
Bluetooth Modules (802.15.1) 2.4GHz Int. Ant. 8MB Flash
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ABBTM-2.4GHZ-33-T
Bluetooth Modules (802.15.1) ABBTM-2.4GHZ-33-T
Bluetooth Modules (802.15.1) 2.4GHz Int. Ant. 8MB Flash

Bluetooth Modules (802.15.1) 2.4GHz Int. Ant. 8MB Flash

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ABBTM-2.4GHZ-33-T
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-REEL7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details