Abracon, LLC ALAN-505 ALAN-505

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-505 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: 0°C ~ +70°C Width: 9.4 mm Height: 5.7 mm Length: 12.7 mm Mounting: SMD Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-505 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: 0°C ~ +70°C Width: 9.4 mm Height: 5.7 mm Length: 12.7 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALAN-505 - ALAN-505 - Abracon, LLC
Spicewood, TX, United States
ALAN-505
ALAN-505
ALAN-505 ALAN-505
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-505 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: 0°C ~ +70°C Width: 9.4 mm Height: 5.7 mm Length: 12.7 mm Mounting: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALAN-505
  • IEEE Standard: 802.3u/at
  • Data Rate: 10/100 Base-TX
  • POE: POE
  • Port Count: 1
  • Pin Count: 16
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Operating Temperature: 0°C ~ +70°C
  • Width: 9.4 mm
  • Height: 5.7 mm
  • Length: 12.7 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALAN-505
Product Name ALAN-505
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - 336-4868-2-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
RF Transceiver ICs - 4823-NRF51422-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details