ALANS10001-4J41KT -- ALANS10001
Abracon, LLC
ALANS10001
ALANS10001-4J41KT
Description
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANS10001
IEEE Standard: 802.3ab
Data Rate: 10/100/1000 Base-T
POE: N/A
Port Count: 1
Pin Count: 24
Schematic Type: T,C,S
Inductance: 350 uH
Operating Temperature: -40°C ~ +125°C
Width: 19.05 mm
Height: 5.72 mm
Length: 13.95 mm
Mounting: SMD
Part Status: Active
Description
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANS10001
IEEE Standard: 802.3ab
Data Rate: 10/100/1000 Base-T
POE: N/A
Port Count: 1
Pin Count: 24
Schematic Type: T,C,S
Inductance: 350 uH
Operating Temperature: -40°C ~ +125°C
Width: 19.05 mm
Height: 5.72 mm
Length: 13.95 mm
Mounting: SMD
Part Status: Active
Datasheet
Suppliers
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANS10001
IEEE Standard: 802.3ab
Data Rate: 10/100/1000 Base-T
POE: N/A
Port Count: 1
Pin Count: 24
Schematic Type: T,C,S
Inductance: 350 uH
Operating Temperature: -40°C ~ +125°C
Width: 19.05 mm
Height: 5.72 mm
Length: 13.95 mm
Mounting: SMD
Part Status: Active
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: ALANS10001
- IEEE Standard: 802.3ab
- Data Rate: 10/100/1000 Base-T
- POE: N/A
- Port Count: 1
- Pin Count: 24
- Schematic Type: T,C,S
- Inductance: 350 uH
- Operating Temperature: -40°C ~ +125°C
- Width: 19.05 mm
- Height: 5.72 mm
- Length: 13.95 mm
- Mounting: SMD
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ALANS10001-4J41KT |
|
Product Name
|
ALANS10001 |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Technology
CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage
Other; 4.5V
Package Type
14-SMD Module
View Details