Abracon, LLC ALAN-409 ALAN-409

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-409 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 4 Pin Count: 40 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 16.2 mm Height: 7.35 mm Length: 27.55 mm Mounting: SMD Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-409 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 4 Pin Count: 40 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 16.2 mm Height: 7.35 mm Length: 27.55 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALAN-409 - ALAN-409 - Abracon, LLC
Spicewood, TX, United States
ALAN-409
ALAN-409
ALAN-409 ALAN-409
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-409 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 4 Pin Count: 40 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 16.2 mm Height: 7.35 mm Length: 27.55 mm Mounting: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALAN-409
  • IEEE Standard: 802.3u
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 4
  • Pin Count: 40
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Operating Temperature: -40°C ~ +85°C
  • Width: 16.2 mm
  • Height: 7.35 mm
  • Length: 27.55 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALAN-409
Product Name ALAN-409
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32176-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details