Abracon, LLC ALANM10001 ALANM10001-AJ01ET

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANM10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 200 uH Operating Temperature: 0°C ~ +70°C Width: 10 mm Height: 5 mm Length: 16.05 mm Mounting: SMD Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANM10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 200 uH Operating Temperature: 0°C ~ +70°C Width: 10 mm Height: 5 mm Length: 16.05 mm Mounting: SMD Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ALANM10001-AJ01ET is a single port SMD LAN transformer module designed for 10/100/1000 Base-T applications, compliant with IEEE 802.3ab standards. It features a lead-less construction that is resistant to tin whiskering and is suitable for fully automated production lines. The module has a compact size with dimensions of 16.0 mm x 10.0 mm x 5.0 mm and offers multiple schematic and pinout options. Electrical specifications include a maximum insertion loss of 1.5 dB and a minimum return loss of 16 dB across various frequency ranges. The transformer provides a common mode noise rejection ratio of at least 40 dB and a differential mode to common mode rejection ratio of at least 42 dB. It operates within a temperature range of 0 °C to +70 °C and has an inductance of 200 µH with a leakage inductance of 0.5 µH. The product is RoHS compliant and comes in bulk or tape and reel packaging options, making it suitable for various applications including servers, switches, routers, and IoT devices.

Datasheet Summary
Powered by GS/AI

The ALANM10001-AJ01ET is a single port SMD LAN transformer module designed for 10/100/1000 Base-T applications, compliant with IEEE 802.3ab standards. It features a lead-less construction that is resistant to tin whiskering and is suitable for fully automated production lines. The module has a compact size with dimensions of 16.0 mm x 10.0 mm x 5.0 mm and offers multiple schematic and pinout options. Electrical specifications include a maximum insertion loss of 1.5 dB and a minimum return loss of 16 dB across various frequency ranges. The transformer provides a common mode noise rejection ratio of at least 40 dB and a differential mode to common mode rejection ratio of at least 42 dB. It operates within a temperature range of 0 °C to +70 °C and has an inductance of 200 µH with a leakage inductance of 0.5 µH. The product is RoHS compliant and comes in bulk or tape and reel packaging options, making it suitable for various applications including servers, switches, routers, and IoT devices.

Suppliers

Company
Product
Description
Supplier Links
ALANM10001 - ALANM10001-AJ01ET - Abracon, LLC
Spicewood, TX, United States
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANM10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 200 uH Operating Temperature: 0°C ~ +70°C Width: 10 mm Height: 5 mm Length: 16.05 mm Mounting: SMD Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALANM10001
  • IEEE Standard: 802.3ab
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Pin Count: 24
  • Schematic Type: T,C
  • Inductance: 200 uH
  • Operating Temperature: 0°C ~ +70°C
  • Width: 10 mm
  • Height: 5 mm
  • Length: 16.05 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALANM10001-AJ01ET
Product Name ALANM10001
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-B1A-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details