Abracon, LLC ALAN-516 ALAN-516

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-516 IEEE Standard: 802.3an Data Rate: 10G Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 100 uH Operating Temperature: -40°C ~ +85°C Width: 15.37 mm Height: 6.35 mm Length: 13.84 mm Mounting: SMD Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-516 IEEE Standard: 802.3an Data Rate: 10G Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 100 uH Operating Temperature: -40°C ~ +85°C Width: 15.37 mm Height: 6.35 mm Length: 13.84 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALAN-516 - ALAN-516 - Abracon, LLC
Spicewood, TX, United States
ALAN-516
ALAN-516
ALAN-516 ALAN-516
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-516 IEEE Standard: 802.3an Data Rate: 10G Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 100 uH Operating Temperature: -40°C ~ +85°C Width: 15.37 mm Height: 6.35 mm Length: 13.84 mm Mounting: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALAN-516
  • IEEE Standard: 802.3an
  • Data Rate: 10G Base-T
  • POE: N/A
  • Port Count: 1
  • Pin Count: 24
  • Schematic Type: T,C
  • Inductance: 100 uH
  • Operating Temperature: -40°C ~ +85°C
  • Width: 15.37 mm
  • Height: 6.35 mm
  • Length: 13.84 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALAN-516
Product Name ALAN-516
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32183-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF51802-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details