Abracon, LLC ALAN-2301 ALAN-2301

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2301 IEEE Standard: 802.3ab/af Data Rate: 10/100/1000 Base-T POE: POE+ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2301 IEEE Standard: 802.3ab/af Data Rate: 10/100/1000 Base-T POE: POE+ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALAN-2301 - ALAN-2301 - Abracon, LLC
Spicewood, TX, United States
ALAN-2301
ALAN-2301
ALAN-2301 ALAN-2301
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2301 IEEE Standard: 802.3ab/af Data Rate: 10/100/1000 Base-T POE: POE+ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALAN-2301
  • IEEE Standard: 802.3ab/af
  • Data Rate: 10/100/1000 Base-T
  • POE: POE+
  • Port Count: 1
  • Pin Count: 24
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Operating Temperature: -40°C ~ +85°C
  • Width: 15.6 mm
  • Height: 5.4 mm
  • Length: 17.5 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALAN-2301
Product Name ALAN-2301
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Interface - Drivers, Receivers, Transceivers - AM26C32MDREP - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3210-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details