ALANM10001-9J01ET -- ALANM10001
Abracon, LLC
ALANM10001
ALANM10001-9J01ET
Description
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANM10001
IEEE Standard: 802.3ab
Data Rate: 10/100/1000 Base-T
POE: N/A
Port Count: 1
Pin Count: 24
Schematic Type: T,C
Inductance: 200 uH
Operating Temperature: 0°C ~ +70°C
Width: 10 mm
Height: 5 mm
Length: 16.05 mm
Mounting: SMD
Part Status: Active
Description
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANM10001
IEEE Standard: 802.3ab
Data Rate: 10/100/1000 Base-T
POE: N/A
Port Count: 1
Pin Count: 24
Schematic Type: T,C
Inductance: 200 uH
Operating Temperature: 0°C ~ +70°C
Width: 10 mm
Height: 5 mm
Length: 16.05 mm
Mounting: SMD
Part Status: Active
Datasheet
Suppliers
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANM10001
IEEE Standard: 802.3ab
Data Rate: 10/100/1000 Base-T
POE: N/A
Port Count: 1
Pin Count: 24
Schematic Type: T,C
Inductance: 200 uH
Operating Temperature: 0°C ~ +70°C
Width: 10 mm
Height: 5 mm
Length: 16.05 mm
Mounting: SMD
Part Status: Active
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: ALANM10001
- IEEE Standard: 802.3ab
- Data Rate: 10/100/1000 Base-T
- POE: N/A
- Port Count: 1
- Pin Count: 24
- Schematic Type: T,C
- Inductance: 200 uH
- Operating Temperature: 0°C ~ +70°C
- Width: 10 mm
- Height: 5 mm
- Length: 16.05 mm
- Mounting: SMD
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ALANM10001-9J01ET |
|
Product Name
|
ALANM10001 |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
42-VFQFN Exposed Pad
Pins
42 #
View Details