Abracon, LLC ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) ABBTM-NVC-EVK-71

Description
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71 Supplied Contents: Board(s), Cable(s) Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71 Supplied Contents: Board(s), Cable(s) Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) - ABBTM-NVC-EVK-71 - Abracon, LLC
Spicewood, TX, United States
ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
ABBTM-NVC-EVK-71
ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) ABBTM-NVC-EVK-71
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71 Supplied Contents: Board(s), Cable(s) Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABBTM
  • Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency: 2.4 GHz
  • For Use With: ABBTM-NVC-MDCS71
  • Supplied Contents: Board(s), Cable(s)
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ABBTM-NVC-EVK-71
Product Name ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LM20B-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - 336-5379-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details