Abracon, LLC ABBTM ABBTM-2.4GHZ

Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Trace Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: SPI, UART Utilized IC / Part: BlueCore4 Memory Size: 8 MB Flash Voltage - Supply: 2.2V ~ 4.2V Mounting Type: Surface Mount Package / Case: 34-SMD Module Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Trace Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: SPI, UART Utilized IC / Part: BlueCore4 Memory Size: 8 MB Flash Voltage - Supply: 2.2V ~ 4.2V Mounting Type: Surface Mount Package / Case: 34-SMD Module Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBTM - ABBTM-2.4GHZ - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Trace Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: SPI, UART Utilized IC / Part: BlueCore4 Memory Size: 8 MB Flash Voltage - Supply: 2.2V ~ 4.2V Mounting Type: Surface Mount Package / Case: 34-SMD Module Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABBTM
  • Antenna Type: Integrated, Trace
  • Protocol: Bluetooth v2.0 + EDR, Class 2
  • Frequency: 2.4 GHz
  • Data Rate: 115.2kbps
  • Operating Temperature: -40°C ~ 85°C
  • Serial Interfaces: SPI, UART
  • Utilized IC / Part: BlueCore4
  • Memory Size: 8 MB Flash
  • Voltage - Supply: 2.2V ~ 4.2V
  • Mounting Type: Surface Mount
  • Package / Case: 34-SMD Module
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ABBTM-2.4GHZ
Product Name ABBTM
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.2V ~ 4.2V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32286-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details