Abracon, LLC ABBTM Transceiver; Bluetooth® Classic ABBTM-NVC-MB-EVK

Description
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCSxx Supplied Contents: Board(s) Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCSxx Supplied Contents: Board(s) Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBTM Transceiver; Bluetooth® Classic - ABBTM-NVC-MB-EVK - Abracon, LLC
Spicewood, TX, United States
ABBTM Transceiver; Bluetooth® Classic
ABBTM-NVC-MB-EVK
ABBTM Transceiver; Bluetooth® Classic ABBTM-NVC-MB-EVK
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCSxx Supplied Contents: Board(s) Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABBTM
  • Type: Transceiver; Bluetooth® Classic
  • Frequency: 2.4 GHz
  • For Use With: ABBTM-NVC-MDCSxx
  • Supplied Contents: Board(s)
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ABBTM-NVC-MB-EVK
Product Name ABBTM Transceiver; Bluetooth® Classic
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 40098BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Transceiver ICs - 448-CYW20721B2KUMLGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers