Abracon, LLC ALAN-1002 ALAN-1002

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-1002 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C,S Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-1002 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C,S Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALAN-1002 - ALAN-1002 - Abracon, LLC
Spicewood, TX, United States
ALAN-1002
ALAN-1002
ALAN-1002 ALAN-1002
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-1002 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C,S Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALAN-1002
  • IEEE Standard: 802.3ab
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Pin Count: 24
  • Schematic Type: T,C,S
  • Inductance: 350 uH
  • Operating Temperature: -40°C ~ +85°C
  • Width: 15.6 mm
  • Height: 5.4 mm
  • Length: 17.5 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALAN-1002
Product Name ALAN-1002
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32193-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF24LE1-F16Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details