Abracon, LLC ALANS100X1 ALANS100X1-1E10JT

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 12 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +105°C Width: 14.73 mm Height: 5 mm Length: 14.81 mm Mounting: SMD Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 12 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +105°C Width: 14.73 mm Height: 5 mm Length: 14.81 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALANS100X1 - ALANS100X1-1E10JT - Abracon, LLC
Spicewood, TX, United States
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 12 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +105°C Width: 14.73 mm Height: 5 mm Length: 14.81 mm Mounting: SMD Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALANS100X1
  • IEEE Standard: 802.3u
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Pin Count: 12
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Operating Temperature: -40°C ~ +105°C
  • Width: 14.73 mm
  • Height: 5 mm
  • Length: 14.81 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALANS100X1-1E10JT
Product Name ALANS100X1
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - SI32192-A-ZM1R - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type QFN38
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details