Abracon, LLC ABBTM ABBTM-NVC-MDCS71

Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v4.1 Frequency: 2.4 GHz Data Rate: 2MBd Operating Temperature: -30°C ~ 85°C Power - Output: 4 dBm Sensitivity: -92.5dBm Serial Interfaces: I²C, SPI, UART Voltage - Supply: 1.2V ~ 3.6V Current - Receiving: 16 mA Current - Transmitting: 16 mA Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v4.1 Frequency: 2.4 GHz Data Rate: 2MBd Operating Temperature: -30°C ~ 85°C Power - Output: 4 dBm Sensitivity: -92.5dBm Serial Interfaces: I²C, SPI, UART Voltage - Supply: 1.2V ~ 3.6V Current - Receiving: 16 mA Current - Transmitting: 16 mA Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBTM - ABBTM-NVC-MDCS71 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v4.1 Frequency: 2.4 GHz Data Rate: 2MBd Operating Temperature: -30°C ~ 85°C Power - Output: 4 dBm Sensitivity: -92.5dBm Serial Interfaces: I²C, SPI, UART Voltage - Supply: 1.2V ~ 3.6V Current - Receiving: 16 mA Current - Transmitting: 16 mA Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABBTM
  • Antenna Type: Integrated, Chip
  • Protocol: Bluetooth v4.1
  • Frequency: 2.4 GHz
  • Data Rate: 2MBd
  • Operating Temperature: -30°C ~ 85°C
  • Power - Output: 4 dBm
  • Sensitivity: -92.5dBm
  • Serial Interfaces: I²C, SPI, UART
  • Voltage - Supply: 1.2V ~ 3.6V
  • Current - Receiving: 16 mA
  • Current - Transmitting: 16 mA
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ABBTM-NVC-MDCS71
Bluetooth Modules (802.15.1) ABBTM-NVC-MDCS71
Bluetooth Modules (802.15.1) RF Mod BT Low Energy v4.0, Single Mode

Bluetooth Modules (802.15.1) RF Mod BT Low Energy v4.0, Single Mode

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number ABBTM-NVC-MDCS71 ABBTM-NVC-MDCS71
Product Name ABBTM Bluetooth Modules (802.15.1)
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32261-C-FM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 60-WFQFN Exposed Pad
Pins 60 #
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details