Abracon, LLC ALANC10001 ALANC10001-CDB3ET

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANC10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: N/A Pin Count: 8 Schematic Type: T Inductance: 200 uH Operating Temperature: 0°C ~ +70°C Width: 3.2 mm Height: 3.5 mm Length: 4.5 mm Mounting: SMD Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANC10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: N/A Pin Count: 8 Schematic Type: T Inductance: 200 uH Operating Temperature: 0°C ~ +70°C Width: 3.2 mm Height: 3.5 mm Length: 4.5 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALANC10001 - ALANC10001-CDB3ET - Abracon, LLC
Spicewood, TX, United States
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANC10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: N/A Pin Count: 8 Schematic Type: T Inductance: 200 uH Operating Temperature: 0°C ~ +70°C Width: 3.2 mm Height: 3.5 mm Length: 4.5 mm Mounting: SMD Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALANC10001
  • IEEE Standard: 802.3ab
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: N/A
  • Pin Count: 8
  • Schematic Type: T
  • Inductance: 200 uH
  • Operating Temperature: 0°C ~ +70°C
  • Width: 3.2 mm
  • Height: 3.5 mm
  • Length: 4.5 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALANC10001-CDB3ET
Product Name ALANC10001
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC543ADB - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
View Details
nRF7002 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN / WLCSP
View Details
Telecom - SI32282-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details