Abracon, LLC ALAN-2401 ALAN-2401

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2401 IEEE Standard: 802.3u/at Data Rate: 10G Base-T POE: POE Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 120 uH Operating Temperature: 0°C ~ +70°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2401 IEEE Standard: 802.3u/at Data Rate: 10G Base-T POE: POE Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 120 uH Operating Temperature: 0°C ~ +70°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALAN-2401 - ALAN-2401 - Abracon, LLC
Spicewood, TX, United States
ALAN-2401
ALAN-2401
ALAN-2401 ALAN-2401
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2401 IEEE Standard: 802.3u/at Data Rate: 10G Base-T POE: POE Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 120 uH Operating Temperature: 0°C ~ +70°C Width: 15.6 mm Height: 5.4 mm Length: 17.5 mm Mounting: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALAN-2401
  • IEEE Standard: 802.3u/at
  • Data Rate: 10G Base-T
  • POE: POE
  • Port Count: 1
  • Pin Count: 24
  • Schematic Type: T,C
  • Inductance: 120 uH
  • Operating Temperature: 0°C ~ +70°C
  • Width: 15.6 mm
  • Height: 5.4 mm
  • Length: 17.5 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALAN-2401
Product Name ALAN-2401
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Misc ICs and Modules - BGT24MR2E6327XUMA1 - ODG (Origin Data Global)
Specs
Technology General Purpose
Package Type 32-PowerVFQFN
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details