Abracon, LLC ABBTM ABBTM-NVC-MDCS56

Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v2.1 + EDR Frequency: 2.4 GHz Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Sensitivity: -86dBm Serial Interfaces: I²C, UART Utilized IC / Part: CC2540 Memory Size: 16 MB Flash Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Part Status: EOL
Datasheet
Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v2.1 + EDR Frequency: 2.4 GHz Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Sensitivity: -86dBm Serial Interfaces: I²C, UART Utilized IC / Part: CC2540 Memory Size: 16 MB Flash Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Part Status: EOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBTM - ABBTM-NVC-MDCS56 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v2.1 + EDR Frequency: 2.4 GHz Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Sensitivity: -86dBm Serial Interfaces: I²C, UART Utilized IC / Part: CC2540 Memory Size: 16 MB Flash Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Part Status: EOL

RoHS/RoHS II Compliant

  • Series: ABBTM
  • Antenna Type: Antenna Not Included
  • Protocol: Bluetooth v2.1 + EDR
  • Frequency: 2.4 GHz
  • Operating Temperature: -40°C ~ 85°C
  • Power - Output: 4 dBm
  • Sensitivity: -86dBm
  • Serial Interfaces: I²C, UART
  • Utilized IC / Part: CC2540
  • Memory Size: 16 MB Flash
  • Voltage - Supply: 2.7V ~ 3.6V
  • Mounting Type: Surface Mount
  • Part Status: EOL
Supplier's Site
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ABBTM-NVC-MDCS56
Bluetooth Modules (802.15.1) ABBTM-NVC-MDCS56
Bluetooth Modules (802.15.1) RF Mod Bluetooth v2.1+EDR

Bluetooth Modules (802.15.1) RF Mod Bluetooth v2.1+EDR

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number ABBTM-NVC-MDCS56 ABBTM-NVC-MDCS56
Product Name ABBTM Bluetooth Modules (802.15.1)
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 448-CYW20734UA1KFFB3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details