Abracon, LLC ALAN-2402 ALAN-2402

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2402 IEEE Standard: 802.3an/bt Data Rate: 10G Base-T POE: POE++ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 62 uH Operating Temperature: 0°C ~ +70°C Width: 15 mm Height: 6.25 mm Length: 13.65 mm Mounting: SMD Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2402 IEEE Standard: 802.3an/bt Data Rate: 10G Base-T POE: POE++ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 62 uH Operating Temperature: 0°C ~ +70°C Width: 15 mm Height: 6.25 mm Length: 13.65 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALAN-2402 - ALAN-2402 - Abracon, LLC
Spicewood, TX, United States
ALAN-2402
ALAN-2402
ALAN-2402 ALAN-2402
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2402 IEEE Standard: 802.3an/bt Data Rate: 10G Base-T POE: POE++ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 62 uH Operating Temperature: 0°C ~ +70°C Width: 15 mm Height: 6.25 mm Length: 13.65 mm Mounting: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALAN-2402
  • IEEE Standard: 802.3an/bt
  • Data Rate: 10G Base-T
  • POE: POE++
  • Port Count: 1
  • Pin Count: 24
  • Schematic Type: T,C
  • Inductance: 62 uH
  • Operating Temperature: 0°C ~ +70°C
  • Width: 15 mm
  • Height: 6.25 mm
  • Length: 13.65 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALAN-2402
Product Name ALAN-2402
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details
RF Transceiver ICs - 4823-NRF54LV10A-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details