ABBTM-NVC-MDCS56-CON -- ABBTM TRANSCEIVER; BLUETOOTH® CLASSIC
Abracon, LLC
ABBTM Transceiver; Bluetooth® Classic
ABBTM-NVC-MDCS56-CON
Description
RoHS/RoHS II Compliant
Series: ABBTM
Type: Transceiver; Bluetooth® Classic
Frequency: 2.4 GHz
For Use With: ABBTM-NVC-MDCS56
Supplied Contents: Board(s)
Part Status: EOL
Description
RoHS/RoHS II Compliant
Series: ABBTM
Type: Transceiver; Bluetooth® Classic
Frequency: 2.4 GHz
For Use With: ABBTM-NVC-MDCS56
Supplied Contents: Board(s)
Part Status: EOL
Suppliers
RoHS/RoHS II Compliant
Series: ABBTM
Type: Transceiver; Bluetooth® Classic
Frequency: 2.4 GHz
For Use With: ABBTM-NVC-MDCS56
Supplied Contents: Board(s)
Part Status: EOL
RoHS/RoHS II Compliant
- Series: ABBTM
- Type: Transceiver; Bluetooth® Classic
- Frequency: 2.4 GHz
- For Use With: ABBTM-NVC-MDCS56
- Supplied Contents: Board(s)
- Part Status: EOL
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ABBTM-NVC-MDCS56-CON |
|
Product Name
|
ABBTM Transceiver; Bluetooth® Classic |
|
Technology
|
Bluetooth
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Supply Voltage
3.3V
Package Type
42-WFQFN Exposed Pad
Pins
42 #
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers