AEACAD460065-S698 -- RF ANTENNAS
Abracon, LLC
RF Antennas
AEACAD460065-S698
Description
RF ANT MAG MOUNT 4G/LTE
Description
RF ANT MAG MOUNT 4G/LTE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
AEACAD460065-S698 |
|
Product Name
|
RF Antennas |
|
Operating Frequency
|
698 to 2700 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Interface
USB
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Transceiver
Technology
802.11a/b/g/n
Supply Voltage
Other; 2.3V ~ 3.6V
View Details