Abracon, LLC ABBTM ABBTM-2.4GHZ-31

Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v1.2, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: UART Utilized IC / Part: EM250 Memory Size: 8 MB Flash Voltage - Supply: 1.8V, 3.3V Mounting Type: Surface Mount Package / Case: 54-SMD Module, 47 Leads Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v1.2, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: UART Utilized IC / Part: EM250 Memory Size: 8 MB Flash Voltage - Supply: 1.8V, 3.3V Mounting Type: Surface Mount Package / Case: 54-SMD Module, 47 Leads Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBTM - ABBTM-2.4GHZ-31 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v1.2, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: UART Utilized IC / Part: EM250 Memory Size: 8 MB Flash Voltage - Supply: 1.8V, 3.3V Mounting Type: Surface Mount Package / Case: 54-SMD Module, 47 Leads Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABBTM
  • Antenna Type: Antenna Not Included
  • Protocol: Bluetooth v1.2, Class 2
  • Frequency: 2.4 GHz
  • Data Rate: 115.2kbps
  • Operating Temperature: -40°C ~ 85°C
  • Serial Interfaces: UART
  • Utilized IC / Part: EM250
  • Memory Size: 8 MB Flash
  • Voltage - Supply: 1.8V, 3.3V
  • Mounting Type: Surface Mount
  • Package / Case: 54-SMD Module, 47 Leads
  • Part Status: Active
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ABBTM-2.4GHZ-31
Bluetooth Modules (802.15.1) ABBTM-2.4GHZ-31
Bluetooth Modules (802.15.1) 2.4GHz Ext. Ant. 8MB Flash

Bluetooth Modules (802.15.1) 2.4GHz Ext. Ant. 8MB Flash

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number ABBTM-2.4GHZ-31 ABBTM-2.4GHZ-31
Product Name ABBTM Bluetooth Modules (802.15.1)
Technology Bluetooth
Features RoHS
Supply Voltage 1.8V; 3.3V; Other; 1.8V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details