Abracon, LLC ALAN-102 ALAN-102

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-102 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 9.4 mm Height: 5.7 mm Length: 12.7 mm Mounting: SMD Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-102 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 9.4 mm Height: 5.7 mm Length: 12.7 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALAN-102 - ALAN-102 - Abracon, LLC
Spicewood, TX, United States
ALAN-102
ALAN-102
ALAN-102 ALAN-102
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-102 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 9.4 mm Height: 5.7 mm Length: 12.7 mm Mounting: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALAN-102
  • IEEE Standard: 802.3u/at
  • Data Rate: 10/100 Base-TX
  • POE: POE
  • Port Count: 1
  • Pin Count: 16
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Operating Temperature: -40°C ~ +85°C
  • Width: 9.4 mm
  • Height: 5.7 mm
  • Length: 12.7 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALAN-102
Product Name ALAN-102
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - CYW15G0401DXB-BGI-ND - DigiKey
Infineon Technologies AG
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 256-BGA Exposed Pad
Pins 256 #
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details