ALANS100X1-1E02JT -- ALANS100X1
Abracon, LLC
ALANS100X1
ALANS100X1-1E02JT
Description
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANS100X1
IEEE Standard: 802.3u
Data Rate: 10/100 Base-TX
POE: N/A
Port Count: 1
Pin Count: 12
Schematic Type: T,C
Inductance: 350 uH
Operating Temperature: -40°C ~ +105°C
Width: 14.73 mm
Height: 5 mm
Length: 14.81 mm
Mounting: SMD
Part Status: Active
Description
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANS100X1
IEEE Standard: 802.3u
Data Rate: 10/100 Base-TX
POE: N/A
Port Count: 1
Pin Count: 12
Schematic Type: T,C
Inductance: 350 uH
Operating Temperature: -40°C ~ +105°C
Width: 14.73 mm
Height: 5 mm
Length: 14.81 mm
Mounting: SMD
Part Status: Active
Datasheet
Suppliers
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ALANS100X1
IEEE Standard: 802.3u
Data Rate: 10/100 Base-TX
POE: N/A
Port Count: 1
Pin Count: 12
Schematic Type: T,C
Inductance: 350 uH
Operating Temperature: -40°C ~ +105°C
Width: 14.73 mm
Height: 5 mm
Length: 14.81 mm
Mounting: SMD
Part Status: Active
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: ALANS100X1
- IEEE Standard: 802.3u
- Data Rate: 10/100 Base-TX
- POE: N/A
- Port Count: 1
- Pin Count: 12
- Schematic Type: T,C
- Inductance: 350 uH
- Operating Temperature: -40°C ~ +105°C
- Width: 14.73 mm
- Height: 5 mm
- Length: 14.81 mm
- Mounting: SMD
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ALANS100X1-1E02JT |
|
Product Name
|
ALANS100X1 |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Operating Temperature
-40 to 80 C (-40 to 176 F)
View Details
Device Type
Transceiver
Interface
USB
Operating Frequency
2400 MHz
View Details
2 suppliers