Abracon, LLC RF Antennas PRO-OB-607

Description
ANT ONBOARD SMD 2400 STAMPED
Datasheet
Description
ANT ONBOARD SMD 2400 STAMPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PRO-OB-607 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
PRO-OB-607
RF Antennas PRO-OB-607
ANT ONBOARD SMD 2400 STAMPED

ANT ONBOARD SMD 2400 STAMPED

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PRO-OB-607
Product Name RF Antennas
Operating Frequency 2400 to 2497 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-1CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Receivers - SI4764-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details