Abracon, LLC ABBTM ABBTM-2.4GHZ-T

Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Serial Interfaces: UART Utilized IC / Part: BlueCore4 Memory Size: 8 MB Flash Voltage - Supply: 2.2V ~ 4.2V Mounting Type: Surface Mount Package / Case: 34-SMD Module Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Serial Interfaces: UART Utilized IC / Part: BlueCore4 Memory Size: 8 MB Flash Voltage - Supply: 2.2V ~ 4.2V Mounting Type: Surface Mount Package / Case: 34-SMD Module Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBTM - ABBTM-2.4GHZ-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Serial Interfaces: UART Utilized IC / Part: BlueCore4 Memory Size: 8 MB Flash Voltage - Supply: 2.2V ~ 4.2V Mounting Type: Surface Mount Package / Case: 34-SMD Module Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABBTM
  • Antenna Type: Integrated, Chip
  • Protocol: Bluetooth v2.0 + EDR, Class 2
  • Frequency: 2.4 GHz
  • Data Rate: 115.2kbps
  • Operating Temperature: -40°C ~ 85°C
  • Power - Output: 4 dBm
  • Serial Interfaces: UART
  • Utilized IC / Part: BlueCore4
  • Memory Size: 8 MB Flash
  • Voltage - Supply: 2.2V ~ 4.2V
  • Mounting Type: Surface Mount
  • Package / Case: 34-SMD Module
  • Part Status: Active
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ABBTM-2.4GHZ-T
Bluetooth Modules (802.15.1) ABBTM-2.4GHZ-T
Bluetooth Modules (802.15.1) 2.4GHz 8MB Flash 3.3V -40C to 85C

Bluetooth Modules (802.15.1) 2.4GHz 8MB Flash 3.3V -40C to 85C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number ABBTM-2.4GHZ-T ABBTM-2.4GHZ-T
Product Name ABBTM Bluetooth Modules (802.15.1)
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.2V ~ 4.2V
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RFID, RF Access, Monitoring ICs - RF-HDT-SJLC-G0 - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Die
View Details
2 suppliers
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details