Abracon, LLC ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) ABBTM-NVC-MDCS71-CON

Description
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71 Supplied Contents: Board(s) Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71 Supplied Contents: Board(s) Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) - ABBTM-NVC-MDCS71-CON - Abracon, LLC
Spicewood, TX, United States
ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
ABBTM-NVC-MDCS71-CON
ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) ABBTM-NVC-MDCS71-CON
RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71 Supplied Contents: Board(s) Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABBTM
  • Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency: 2.4 GHz
  • For Use With: ABBTM-NVC-MDCS71
  • Supplied Contents: Board(s)
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ABBTM-NVC-MDCS71-CON
Product Name ABBTM Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYRF69213-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
nRF91M1 Module -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology EDGE; Wi-Fi / WiMAX / Wi-Mesh
View Details
Telecom - SI32185-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details