Acme Chip Technology Co., Limited Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| BJTS | |
| DUAL RH SMALL-SIGNAL BJT | |
| NPN TRANSISTOR | |
| P CHANNEL MOSFET TO-257 | |
| PNP TRANSISTOR | |
| RH DUAL - SMALL-SIGNAL BJT | |
| RH POWER BJT | |
| RH SMALL-SIGNAL BJT | |
| TRANS NPN 150V 0.3A UB | |
| TRANS NPN 15V 400NA 3SMD | |
| TRANS NPN 15V 400NA TO18 | |
| TRANS NPN 15V 400NA UB | |
| TRANS NPN 15V 6LCC | |
| TRANS NPN 15V TO18 | |
| TRANS NPN 15V UA | |
| TRANS NPN 15V UB | |
| TRANS NPN 20V TO46 | |
| TRANS NPN 20V UB | |
| TRANS NPN 250V 1A U4 | |
| TRANS NPN 250V 1A UA | |
| TRANS NPN 250V 2UA UA | |
| TRANS NPN 350V 1A U4 | |
| TRANS NPN 350V 1A UA | |
| TRANS NPN 50V 0.8A 3SMD | |
| TRANS NPN 50V 0.8A TO18 | |
| TRANS NPN 50V 0.8A TO39 | |
| TRANS NPN 50V 0.8A TO5 | |
| TRANS NPN 50V 0.8A UA | |
| TRANS NPN 50V 0.8A UB | |
| TRANS NPN 60V 0.05A TO18 | |
| TRANS NPN 80V 0.001A TO39 | |
| TRANS NPN 80V 0.001A TO5 | |
| TRANS NPN 80V 10A TO59 | |
| TRANS NPN 80V 1A TO18 | |
| TRANS NPN 80V 1A TO46 | |
| TRANS NPN 80V 1A UB | |
| TRANS PNP 140V 1A TO39 | |
| TRANS PNP 140V 1A TO5 | |
| TRANS PNP 140V 1A UB | |
| TRANS PNP 175V 1A TO39 | |
| TRANS PNP 175V 1A TO5 | |
| TRANS PNP 175V 1A UB | |
| TRANS PNP 60V 0.6A 3SMD | |
| TRANS PNP 60V 0.6A TO18 | |
| TRANS PNP 60V 0.6A UA | |
| TRANS PNP 60V 0.6A UB | |
| TRANS PNP 60V 0.6A UBC | |
| TRANS PNP 60V 1UA TO39 | |
| TRANS PNP 80V 2A TO39 | |
| TRANS PNP 80V 2A TO5 | |
| TRANS | |
| TRANSISTOR DUAL RH SMALL-SIGNAL | |
| TRANSISTOR RH DUAL - SMALL-SIGNA | |
| TRANSISTOR RH SMALL-SIGNAL BJT |
| << Prev | Next >> |