onsemi Sensors, Transducers - Float, Level Sensors SPS1F001PET

Description
Win Source Part Number: 1235475-SPS1F001PET Category: Sensors, Transducers>Float, Level Sensors Standard Package: 1,000 Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Mfr: onsemi Other Names: 2832-SPS1F001PETTR,O NSONSSPS1F001PET,283 2-SPS1F001PET-488,21 56-SPS1F001PET-OS Base Product Number: SPS1F001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235475-SPS1F001PET Category: Sensors, Transducers>Float, Level Sensors Standard Package: 1,000 Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Mfr: onsemi Other Names: 2832-SPS1F001PETTR,O NSONSSPS1F001PET,283 2-SPS1F001PET-488,21 56-SPS1F001PET-OS Base Product Number: SPS1F001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Float, Level Sensors - SPS1F001PET - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
SPS1F001PET
Sensors, Transducers - Float, Level Sensors SPS1F001PET
Win Source Part Number: 1235475-SPS1F001PET Category: Sensors, Transducers>Float, Level Sensors Standard Package: 1,000 Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Mfr: onsemi Other Names: 2832-SPS1F001PETTR,O NSONSSPS1F001PET,283 2-SPS1F001PET-488,21 56-SPS1F001PET-OS Base Product Number: SPS1F001 Product Status: Obsolete

Win Source Part Number: 1235475-SPS1F001PET
Category: Sensors, Transducers>Float, Level Sensors
Standard Package: 1,000
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Mfr: onsemi
Other Names: 2832-SPS1F001PETTR,ONSONSSPS1F001PET,2832-SPS1F001PET-488,2156-SPS1F001PET-OS
Base Product Number: SPS1F001
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Level Sensors
Product Number SPS1F001PET
Product Name Sensors, Transducers - Float, Level Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Mini Vibrating Rod 625 - CVR-625 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 2565734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details