Manufacturer: AMIS
Category: Sensors, Transducers>Float, Level Sensors
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Header, Cuttable
Number of Positions: 5
Mounting Type: Through Hole
Termination: Solder
Features: 10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
| Win Source Electronics | |
|---|---|
| Product Category | Level Sensors |
| Product Number | UE75-A20-3000T |
| Product Name | Sensors, Transducers - Float, Level Sensors |
| Device Classification | Sensor Only |