Manufacturer: Cynergy 3
Win Source Part Number: 794082-RSF124Y030KC
Series: RSF124
Type: Liquid
Operating Temperature Range: -10°C ~ 80°C
Voltage Rating: 120VDC, 240VAC
Mounting: Panel Mount, M12x1 Thread
Output Type: Switch (Single Float)
Current: 600mA
Output Configuration: SPST-NC/NO
Family Name: RSF124
Categories: Sensors, Transducers
Material - Housing & Prism: Polypropylene (PP)
Introduction Date: February 17, 2014
Country of Origin: Germany
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Level Sensors |
| Product Number | RSF124Y030KC |
| Product Name | Float, Level Sensors - RSF124Y030KC |
| Device Classification | Sensor Only |