Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RULES AND LENGTH GAUGES
PRINCESS AUTO LIMITED
8351405 -- 100 FT (30 METRE) SAE/METRIC OPEN REEL TAPE MEASURE
Princess Auto Limited
100 ft (30 metre) SAE/Metric Open Reel Tape Measure
8351405
Description
100 ft (30 metre) SAE/Metric Open Reel Tape Measure
Princess Auto Limited
Done
Description
100 ft (30 metre) SAE/Metric Open Reel Tape Measure
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
100 ft (30 metre) SAE/Metric Open Reel Tape Measure
8351405
100 ft (30 metre) SAE/Metric Open Reel Tape Measure
8351405
100 ft (30 metre) SAE/Metric Open Reel Tape Measure
100 ft (30 metre) SAE/Metric Open Reel Tape Measure
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Rules and Length Gauges
Product Number
8351405
Product Name
100 ft (30 metre) SAE/Metric Open Reel Tape Measure
Rule / Length Gauge Type
Tape Measure
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rulers
488805
Specs
Rule / Length Gauge Type
Flexible
Width / Diameter
1.3 inch (33 mm)
Materials of Construction
Beech Wood
View Details
Sensata Technologies
Position Sensors & Encoders
CDS12
Specs
Rule / Length Gauge Type
Flexible
Measuring Technology
Mechanical
View Details
NBK America LLC
Scale Stickers (Vertical Type)
FSS-500V-T
Specs
Rule / Length Gauge Type
Length Gauges
Units
Metric
Materials of Construction
Polyester Aluminum Evaporation Coating
View Details
Flexbar Machine Corporation
Flexible Steel Inch Rule,24" LTH, 4R GRAD
16760
View Details