TE Connectivity 1/5-Size Relays 7-1617349-0

Description
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1440 1/5-Size Relay Coil Resistance (OHM) : 100 1/5-Size Relay Coil Voltage Rating (VDC) : 12 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 12 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 100G's, 6ms Vibration : 15G's, 10 - 2000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1440 1/5-Size Relay Coil Resistance (OHM) : 100 1/5-Size Relay Coil Voltage Rating (VDC) : 12 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 12 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 100G's, 6ms Vibration : 15G's, 10 - 2000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/5-Size Relays - 7-1617349-0 - TE Connectivity
Berwyn, PA, United States
1/5-Size Relays
7-1617349-0
1/5-Size Relays 7-1617349-0
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1440 1/5-Size Relay Coil Resistance (OHM) : 100 1/5-Size Relay Coil Voltage Rating (VDC) : 12 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 12 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 100G's, 6ms Vibration : 15G's, 10 - 2000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • 1/5-Size Relay Contact Current Rating (AMP) : 2
  • Contact Current Class (AMP) : Low Level - 2 A

Electrical Characteristics


  • 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1440
  • 1/5-Size Relay Coil Resistance (OHM) : 100
  • 1/5-Size Relay Coil Voltage Rating (VDC) : 12
  • 1/5-Size Relay Contact Switching Voltage (Max) : 28
  • 1/5-Size Relay Input Voltage (VDC) : 12
  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Shock : 100G's, 6ms
  • Vibration : 15G's, 10 - 2000Hz

Mechanical Attachment


  • 1/5-Size Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 7-1617349-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Special Military and Fifth Size Relays

Special Military and Fifth Size Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 7-1617349-0 7-1617349-0
Product Name 1/5-Size Relays Relays
Mounting PCBoard; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
TO-5/.100 Grid Relays - 1617569-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
Signal Relays - 1393779-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details