TE Connectivity Electromechanical Relays & Contactors 7-1616969-6

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 175 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 175 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1616969-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1616969-6
Electromechanical Relays & Contactors 7-1616969-6
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 175 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3PST
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 175

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Buy Now Datasheet
Relays - 7-1616969-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR

CONTACTOR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 7-1616969-6 7-1616969-6
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Signal Relays - 1-1393819-3 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers