Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Dimensions Product Height : 101 MM [3.976 INCH ] Product Length : 50 MM [1.969 INCH ] Product Width : 50 MM [1.969 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 120 Input Voltage Range (VAC) : 120
Mechanical Attachment Product Mount Type : Socket Mount
Operation/Applicatio
n Current Type : AC & DC Delay Time : 6 - 180 seconds Mode of Operation : On-Delay Repeatability (Max) : ±1% ±4 msec Type of Control : Knob
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC [-22 - 149 DEGF ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Dimensions
- Product Height : 101 MM [3.976 INCH ]
- Product Length : 50 MM [1.969 INCH ]
- Product Width : 50 MM [1.969 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VDC) : 120
- Input Voltage Range (VAC) : 120
Mechanical Attachment
- Product Mount Type : Socket Mount
Operation/Application
- Current Type : AC & DC
- Delay Time : 6 - 180 seconds
- Mode of Operation : On-Delay
- Repeatability (Max) : ±1% ±4 msec
- Type of Control : Knob
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 65 DEGC [149 DEGF ]
- Operating Temperature Range : -30 - 65 DEGC [-22 - 149 DEGF ]