TE Connectivity Electromechanical Relays & Contactors 7-1419128-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B, Sensitive Version Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 2880 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B, Sensitive Version Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 2880 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7-1419128-1 is a miniature PCB relay in the OJ/OJE series, designed for general-purpose switching of resistive and inductive loads. It features a 1-form A (SPST-NO) contact arrangement with a rated current of 8A at 250VAC and 277VAC, and a 30VDC switching capability. The relay has a 24VDC coil with a rated power of 200mW and a coil resistance of 2880Ω, operating within a coil voltage range of 3 to 48VDC. The device measures 18.2mm in length, 10.2mm in width, and 14.7mm in height, and is mounted on a PCB with solder pins. It meets UL, VDE, cULus, and TÜV certifications with an insulation strength of 4000Vrms between coil and contacts. The operating temperature range is -40°C to 105°C, and the contact material is AgNi or AgSnO2. The part is classified as a sensitive coil variant with an operate time of 15ms and a release time of 4ms.

Datasheet Summary
Powered by GS/AI

The 7-1419128-1 is a miniature PCB relay in the OJ/OJE series, designed for general-purpose switching of resistive and inductive loads. It features a 1-form A (SPST-NO) contact arrangement with a rated current of 8A at 250VAC and 277VAC, and a 30VDC switching capability. The relay has a 24VDC coil with a rated power of 200mW and a coil resistance of 2880Ω, operating within a coil voltage range of 3 to 48VDC. The device measures 18.2mm in length, 10.2mm in width, and 14.7mm in height, and is mounted on a PCB with solder pins. It meets UL, VDE, cULus, and TÜV certifications with an insulation strength of 4000Vrms between coil and contacts. The operating temperature range is -40°C to 105°C, and the contact material is AgNi or AgSnO2. The part is classified as a sensitive coil variant with an operate time of 15ms and a release time of 4ms.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1419128-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1419128-1
Electromechanical Relays & Contactors 7-1419128-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B, Sensitive Version Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 2880 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 9 G  [.318 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B, Sensitive Version
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ]
  • Product Height : 14.7 MM  [.579 INCH ]
  • Product Length : 18.2 MM  [.717 INCH ]
  • Product Width : 10.2 MM  [.401 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .2
  • Coil Resistance (OHM) : 2880
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Relays - 7-1419128-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Appliance Miniature PCB Relays

Appliance Miniature PCB Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
7-1419128-1
General Purpose Relays 7-1419128-1
General Purpose Relays OJE-SS-124LMH 000

General Purpose Relays OJE-SS-124LMH 000

Buy Now Datasheet
Oje-Ss-124Lmh,000 Oeg Te Connectivity - 16H4467 - Newark, An Avnet Company
Chicago, IL, United States
Oje-Ss-124Lmh,000 Oeg Te Connectivity
16H4467
Oje-Ss-124Lmh,000 Oeg Te Connectivity 16H4467
OJE-SS-124LMH,000

OJE-SS-124LMH,000

Supplier's Site
Power Relay, Spst-No, 24Vdc, 8A, Tht Rohs Compliant Oeg Te Connectivity - 69AH9061 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 8A, Tht Rohs Compliant Oeg Te Connectivity
69AH9061
Power Relay, Spst-No, 24Vdc, 8A, Tht Rohs Compliant Oeg Te Connectivity 69AH9061
POWER RELAY, SPST-NO, 24VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 24VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 7-1419128-1 7-1419128-1 7-1419128-1 16H4467 69AH9061
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays Oje-Ss-124Lmh,000 Oeg Te Connectivity Power Relay, Spst-No, 24Vdc, 8A, Tht Rohs Compliant Oeg Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 277 volts
DC Voltage 30 volts
DC Power 0.2000 watts
Unlock Full Specs
to access all available technical data