TE Connectivity Electromechanical Relays & Contactors 7-1423164-9

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 250 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : .1 - 1 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 250 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : .1 - 1 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1423164-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1423164-9
Electromechanical Relays & Contactors 7-1423164-9
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 250 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : .1 - 1 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 78.4 MM  [3.09 INCH ]
  • Product Length : 114.8 MM  [4.52 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 250

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Mode of Operation : Off-Delay
  • Timing Range (Off-Time) (SEC) : .1 - 1
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 7-1423164-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,OFF,2P,250VD C,1

RLY,STD,OFF,2P,250VDC,1

Buy Now
7022Sa=Rly,std,off,2P,250Vdc,1 Amp Te Connectivity - 81H3344 - Newark, An Avnet Company
Chicago, IL, United States
7022Sa=Rly,std,off,2P,250Vdc,1 Amp Te Connectivity
81H3344
7022Sa=Rly,std,off,2P,250Vdc,1 Amp Te Connectivity 81H3344
7022SA=RLY,STD,OFF,2 P,250VDC,1

7022SA=RLY,STD,OFF,2P,250VDC,1

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 7-1423164-9 7-1423164-9 81H3344
Product Name Electromechanical Relays & Contactors Relays 7022Sa=Rly,std,off,2P,250Vdc,1 Amp Te Connectivity
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393817-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.3 VA
View Details
2 suppliers
Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers