TE Connectivity Electromechanical Relays & Contactors 7-1393243-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .42 Coil Resistance (OHM) : 28800 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .42 Coil Resistance (OHM) : 28800 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT2 series is a general purpose power PCB relay with a 2 form C (CO) contact arrangement, 8A switching capacity at 250VAC, and a maximum switching voltage of 400VAC. It features reinforced insulation with 5kVrms isolation between coil and contacts, a 10mm clearance and creepage, and operates up to 85°C ambient temperature. The relay has a DC coil rated at 110VDC with a resistance of 28,800Ω and a power consumption of 420mW. It is constructed with AgNi 90/10 contacts, uses solder pins for termination, and is designed for through-hole mounting. It meets IEC60335-1, UL, cCSAus, and CQC standards. The version corresponding to part number 7-1393243-5 is the standard, flux-proof variant, not suitable for reflow soldering.

Datasheet Summary
Powered by GS/AI

The RT2 series is a general purpose power PCB relay with a 2 form C (CO) contact arrangement, 8A switching capacity at 250VAC, and a maximum switching voltage of 400VAC. It features reinforced insulation with 5kVrms isolation between coil and contacts, a 10mm clearance and creepage, and operates up to 85°C ambient temperature. The relay has a DC coil rated at 110VDC with a resistance of 28,800Ω and a power consumption of 420mW. It is constructed with AgNi 90/10 contacts, uses solder pins for termination, and is designed for through-hole mounting. It meets IEC60335-1, UL, cCSAus, and CQC standards. The version corresponding to part number 7-1393243-5 is the standard, flux-proof variant, not suitable for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1393243-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1393243-5
Electromechanical Relays & Contactors 7-1393243-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .42 Coil Resistance (OHM) : 28800 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 13 G  [.459 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .42
  • Coil Resistance (OHM) : 28800
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Tube, Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 7-1393243-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RT-Series

Relay RT-Series

Buy Now
Power Relay, Dpdt, 110Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity - 74T0800 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 110Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity
74T0800
Power Relay, Dpdt, 110Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity 74T0800
POWER RELAY, DPDT, 110VDC, 8A, THT; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:8A; Product Range:RT2 bistable Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, DPDT, 110VDC, 8A, THT; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:8A; Product Range:RT2 bistable Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 7-1393243-5 7-1393243-5 74T0800
Product Name Electromechanical Relays & Contactors Relays Power Relay, Dpdt, 110Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.4200 watts
DC Coil Voltage 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618278-7 - TE Connectivity
Specs
Relay Type High Voltage Relay
Approvals Not EU ELV Compliant
View Details
Power Relays - 1-1833011-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1956171-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393114-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers