TE Connectivity Electromechanical Relays & Contactors 7-1393303-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 50 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 12 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 50 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 12 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay F7 is an automotive plug-in relay designed for high-current switching applications up to 70A, with a 1-form A contact arrangement and silver alloy contacts. It is available in plug-in or PCB terminal versions, with the 7-1393303-3 variant featuring quick-connect terminals for a 12VDC coil. The relay measures 25.9 mm in length, 24.9 mm in width, and 17.9 mm in height, and weighs approximately 38 g. It operates over an ambient temperature range of -40°C to +125°C and meets IP54 dust and water resistance. The coil has a resistance of 90 Ω and consumes 1.6 W at 12VDC. Electrical endurance exceeds 100,000 operations at 70A resistive load. The relay complies with ISO 7588-1 pin assignment and UL-94 HB fire safety standards, and supports functional operation under vibration (ISO 16750-3) and shock (IEC 60068-2-27) conditions.

Datasheet Summary
Powered by GS/AI

The Power Relay F7 is an automotive plug-in relay designed for high-current switching applications up to 70A, with a 1-form A contact arrangement and silver alloy contacts. It is available in plug-in or PCB terminal versions, with the 7-1393303-3 variant featuring quick-connect terminals for a 12VDC coil. The relay measures 25.9 mm in length, 24.9 mm in width, and 17.9 mm in height, and weighs approximately 38 g. It operates over an ambient temperature range of -40°C to +125°C and meets IP54 dust and water resistance. The coil has a resistance of 90 Ω and consumes 1.6 W at 12VDC. Electrical endurance exceeds 100,000 operations at 70A resistive load. The relay complies with ISO 7588-1 pin assignment and UL-94 HB fire safety standards, and supports functional operation under vibration (ISO 16750-3) and shock (IEC 60068-2-27) conditions.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1393303-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1393303-3
Electromechanical Relays & Contactors 7-1393303-3
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 50 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 12 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 38 G  [1.3 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.02 INCH ]
  • Product Width : 29.9 MM  [1.18 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.6
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 50
  • Contact Limiting Breaking Current (AMP) : 70
  • Contact Limiting Continuous Current (AMP) : 60
  • Contact Limiting Making Current (AMP) : 240
  • Contact Limiting Short-Time Current (AMP) : 240
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Switching Voltage (Max) (VDC) : 32
  • Contact Voltage Rating (VDC) : 12
  • Input Voltage (VDC) : 12 - 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Industry Standards


  • IP Rating : IP54

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - Power Relays, Over 2 Amps - 1103614-7-1393303-3 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1103614-7-1393303-3
Relays - Power Relays, Over 2 Amps 1103614-7-1393303-3
Win Source Part Number: 1103614-7-1393303-3 Category: Relays>Power Relays, Over 2 Amps Series: F7 Termination Style: Plug In Package: Box Contact Form: SPST-NO (1 Form A) Contact Material: Silver (Ag) Standard Package: 210 Coil Resistance: 90 Ohms Operate Time: 7 ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Release Time: 2 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 9-1393292-9; 1-1414147-0; 7-1393302-57-1393303 -3 .; V23134-J0052-D642; V23134J0052D642; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 7.2 VDC Must Release Voltage: 1.6 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: -V23134J0052D642-SI- ND,-V23134J0052D642- SI,7-1393303-3-ND,22 66-7-1393303-3,V2313 4J0052D642,-7-139330 3-3-SI,PB2473 Base Product Number: 1393303 Product Status: Obsolete

Win Source Part Number: 1103614-7-1393303-3
Category: Relays>Power Relays, Over 2 Amps
Series: F7
Termination Style: Plug In
Package: Box
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver (Ag)
Standard Package: 210
Coil Resistance: 90 Ohms
Operate Time: 7 ms
Relay Type: Automotive
Coil Type: Non Latching
Coil Voltage: 12VDC
Release Time: 2 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 9-1393292-9; 1-1414147-0; 7-1393302-57-1393303-3 .; V23134-J0052-D642; V23134J0052D642;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1.6 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: -V23134J0052D642-SI-ND,-V23134J0052D642-SI,7-1393303-3-ND,2266-7-1393303-3,V23134J0052D642,-7-1393303-3-SI,PB2473
Base Product Number: 1393303
Product Status: Obsolete

Buy Now Datasheet
V23134J0052D642-Ev-Cbox Te Connectivity - 35R2800 - Newark, An Avnet Company
Chicago, IL, United States
V23134J0052D642-Ev-Cbox Te Connectivity
35R2800
V23134J0052D642-Ev-Cbox Te Connectivity 35R2800
V23134J0052D642-EV-C BOX

V23134J0052D642-EV-CBOX

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Automotive Relays
7-1393303-3
Automotive Relays 7-1393303-3
Automotive Relays V23134J0052D642 12V Plug-In Relay

Automotive Relays V23134J0052D642 12V Plug-In Relay

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 7-1393303-3 7-1393303-3 1103614-7-1393303-3 35R2800 7-1393303-3
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps V23134J0052D642-Ev-Cbox Te Connectivity Automotive Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
DC Power 1.6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393766-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
High Voltage Relays - 1-1618276-1 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers