TE Connectivity Electromechanical Relays & Contactors 7-1415055-1

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .013 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .013 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR4D4060 is a 4-pole force guided relay with a 2 NO + 2 NC contact arrangement and AgSnO2 contact material, designed for safety circuits requiring high diagnostic coverage. It has a height of 16.5 mm and width of 13 mm, fitting standard DIN rail housings, and uses solder pin termination for PCB mounting. The relay operates on a 60 VDC coil with a power consumption of 800 mW and a resistance of 4500 Ω. Contacts are rated at 8 A switching current at 250 VAC with a maximum switching voltage of 400 VAC. It satisfies IEC 61810-3 for force guided contacts, features reinforced insulation between contact and coil (4000 Vrms), and meets RTIII environmental protection standards. The ambient operating temperature ranges from -25 °C to +70 °C, with a mechanical endurance of 10 million operations.

Datasheet Summary
Powered by GS/AI

The SR4D4060 is a 4-pole force guided relay with a 2 NO + 2 NC contact arrangement and AgSnO2 contact material, designed for safety circuits requiring high diagnostic coverage. It has a height of 16.5 mm and width of 13 mm, fitting standard DIN rail housings, and uses solder pin termination for PCB mounting. The relay operates on a 60 VDC coil with a power consumption of 800 mW and a resistance of 4500 Ω. Contacts are rated at 8 A switching current at 250 VAC with a maximum switching voltage of 400 VAC. It satisfies IEC 61810-3 for force guided contacts, features reinforced insulation between contact and coil (4000 Vrms), and meets RTIII environmental protection standards. The ambient operating temperature ranges from -25 °C to +70 °C, with a mechanical endurance of 10 million operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1415055-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1415055-1
Electromechanical Relays & Contactors 7-1415055-1
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .013 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 2A (NO) + 2B (NC)
  • Contact Number of Poles : 4
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 16.5 MM  [.649 INCH ]
  • Product Length : 40 MM  [1.57 INCH ]
  • Product Width : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .013
  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 4500
  • Coil Voltage Rating (VDC) : 60
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 5 - 10
  • Environmental Ambient Temperature Class (DEGC) : -25 - 70
  • Height Class (Mechanical) (MM) : 16 - 20
  • Length Class (Mechanical) (MM) : 35 - 40
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 7-1415055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
Safety Relays
7-1415055-1
Safety Relays 7-1415055-1
Safety Relays SR4D4060

Safety Relays SR4D4060

Buy Now Datasheet
Relay, Dpst, 250Vac, 8A; Contact Configuration Schrack Te Connectivity - 08N5523 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst, 250Vac, 8A; Contact Configuration Schrack Te Connectivity
08N5523
Relay, Dpst, 250Vac, 8A; Contact Configuration Schrack Te Connectivity 08N5523
RELAY, DPST, 250VAC, 8A; Contact Configuration:DPST; Coil Voltage:60VDC; Contact Current:8A; Product Range:SR4 D/M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPST, 250VAC, 8A; Contact Configuration:DPST; Coil Voltage:60VDC; Contact Current:8A; Product Range:SR4 D/M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Safety Relays High Voltage Relays
Product Number 7-1415055-1 7-1415055-1 7-1415055-1 08N5523
Product Name Electromechanical Relays & Contactors Relays Safety Relays Relay, Dpst, 250Vac, 8A; Contact Configuration Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 400 volts
DC Power 0.8000 watts
DC Coil Voltage 60 volts 60 volts
Resistance 4500 ohms
Unlock Full Specs
to access all available technical data