TE Connectivity Automotive High Current Relays 7-1414778-3

Description
Body Features Product Weight : 210 G  [7.41 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 33 MM  [1.299 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 60 MM  [2.362 INCH ] Width Class (Mechanical) (MM) : >40 Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 7000 Coil Resistance (OHM) : 20 Coil Suppression Method : Diode in Parallel Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 1500 Contact Limiting Continuous Current (AMP) : 190 Contact Limiting Making Current (AMP) : 1500 Contact Limiting Short-Time Current (AMP) : 1000 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 260 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Termination Features Relay Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 120 DEGC  [248 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote
Description
Body Features Product Weight : 210 G  [7.41 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 33 MM  [1.299 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 60 MM  [2.362 INCH ] Width Class (Mechanical) (MM) : >40 Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 7000 Coil Resistance (OHM) : 20 Coil Suppression Method : Diode in Parallel Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 1500 Contact Limiting Continuous Current (AMP) : 190 Contact Limiting Making Current (AMP) : 1500 Contact Limiting Short-Time Current (AMP) : 1000 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 260 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Termination Features Relay Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 120 DEGC  [248 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7-1414778-3 is a latching battery disconnect switch designed for automotive high-current applications, including battery isolation and energy management. It features a 1-form X, 1 NO DM contact arrangement with silver alloy contacts and a bistable two-coil magnetic system rated for 24VDC. The device handles a limiting continuous current of 190A at 85°C and peak currents up to 1500A for short durations. It operates with a 15-100ms pulse for set/reset, has a coil resistance of 19.9Ω, and includes parallel diode suppression. The relay is housed in a connector and screw termination package, weighing approximately 210g. It meets IP54 ingress protection, complies with EU RoHS/ELV, and is rated for ambient temperatures from -40°C to +125°C. The product is mechanically robust with vibration resistance up to 10g and shock resistance of 40g, and supports over 1.5×10⁵ mechanical operations.

Datasheet Summary
Powered by GS/AI

The 7-1414778-3 is a latching battery disconnect switch designed for automotive high-current applications, including battery isolation and energy management. It features a 1-form X, 1 NO DM contact arrangement with silver alloy contacts and a bistable two-coil magnetic system rated for 24VDC. The device handles a limiting continuous current of 190A at 85°C and peak currents up to 1500A for short durations. It operates with a 15-100ms pulse for set/reset, has a coil resistance of 19.9Ω, and includes parallel diode suppression. The relay is housed in a connector and screw termination package, weighing approximately 210g. It meets IP54 ingress protection, complies with EU RoHS/ELV, and is rated for ambient temperatures from -40°C to +125°C. The product is mechanically robust with vibration resistance up to 10g and shock resistance of 40g, and supports over 1.5×10⁵ mechanical operations.

Suppliers

Company
Product
Description
Supplier Links
Automotive High Current Relays - 7-1414778-3 - TE Connectivity
Berwyn, PA, United States
Automotive High Current Relays
7-1414778-3
Automotive High Current Relays 7-1414778-3
Body Features Product Weight : 210 G  [7.41 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 33 MM  [1.299 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 60 MM  [2.362 INCH ] Width Class (Mechanical) (MM) : >40 Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 7000 Coil Resistance (OHM) : 20 Coil Suppression Method : Diode in Parallel Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 1500 Contact Limiting Continuous Current (AMP) : 190 Contact Limiting Making Current (AMP) : 1500 Contact Limiting Short-Time Current (AMP) : 1000 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 260 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Termination Features Relay Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 120 DEGC  [248 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI

Body Features


  • Product Weight : 210 G  [7.41 OZ ]

Contact Features


  • Contact Arrangement : 1 Form X (DM)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : >50

Dimensions


  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 33 MM  [1.299 INCH ]
  • Product Length : 37 MM  [1.457 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]
  • Width Class (Mechanical) (MM) : >40

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils
  • Coil Power Rating DC (MILW) : 7000
  • Coil Resistance (OHM) : 20
  • Coil Suppression Method : Diode in Parallel
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 1500
  • Contact Limiting Continuous Current (AMP) : 190
  • Contact Limiting Making Current (AMP) : 1500
  • Contact Limiting Short-Time Current (AMP) : 1000
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 260
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Termination Features


  • Relay Connection Type : Connector

Usage Conditions


  • Environmental Ambient Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Environmental Category of Protection : RTI
Buy Now Datasheet
Relays - Automotive Relays - 1373474-7-1414778-3 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1373474-7-1414778-3
Relays - Automotive Relays 1373474-7-1414778-3
Win Source Part Number: 1373474-7-1414778-3 Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: V23130 Package: Bulk Product Status: Active Features: IP54 - Dust Protected, Water Resistant Base Product Number: 1414778 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 REACH Status: Vendor Undefined ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: Connector Coil Voltage: 24VDC Contact Form: SPST-NO (DM) (1 Form X) Contact Rating (Current): 260 A Switching Voltage: 24VDC - Nom Coil Type: Latching, Dual Coil Must Operate Voltage: 12 VDC Operate Time: 5 ms Release Time: 5 ms Coil Resistance: 19.9 Ohms Coil Power: 7W

Win Source Part Number: 1373474-7-1414778-3
Category: Relays - Automotive Relays
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: V23130
Package: Bulk
Product Status: Active
Features: IP54 - Dust Protected, Water Resistant
Base Product Number: 1414778
Mounting Type: Chassis Mount
HTSUS: 8536.41.0050
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: Connector
Coil Voltage: 24VDC
Contact Form: SPST-NO (DM) (1 Form X)
Contact Rating (Current): 260 A
Switching Voltage: 24VDC - Nom
Coil Type: Latching, Dual Coil
Must Operate Voltage: 12 VDC
Operate Time: 5 ms
Release Time: 5 ms
Coil Resistance: 19.9 Ohms
Coil Power: 7W

Buy Now Datasheet
Relays - 7-1414778-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Current Relays & Modules

High Current Relays & Modules

Buy Now
Sheung Wan, Hong Kong
Automotive Relays
7-1414778-3
Automotive Relays 7-1414778-3
Automotive Relays V23130C2421A43

Automotive Relays V23130C2421A43

Buy Now Datasheet
V23130C2421A431-Ev-Cbox Potter&brumfield Te Connectivity - 10AK2923 - Newark, An Avnet Company
Chicago, IL, United States
V23130C2421A431-Ev-Cbox Potter&brumfield Te Connectivity
10AK2923
V23130C2421A431-Ev-Cbox Potter&brumfield Te Connectivity 10AK2923
V23130C2421A431-EV-C BOX

V23130C2421A431-EV-CBOX

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 7-1414778-3 1373474-7-1414778-3 7-1414778-3 7-1414778-3 10AK2923
Product Name Automotive High Current Relays Relays - Automotive Relays Relays Automotive Relays V23130C2421A431-Ev-Cbox Potter&brumfield Te Connectivity
Relay Type Automotive Automotive
Approvals EU ELV Compliant; RoHS RoHS
DC Power 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415034-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1415535-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415054-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.8000 watts
View Details
2 suppliers