TE Connectivity Electromechanical Relays & Contactors 7-1414968-8

Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High current relay for automotive applications with a 1 form A, 1 NO contact arrangement and a 12VDC coil rated at 3.9W and 37Ω, designed for switching up to 130A at 85°C and 300A transient currents. It features AgSnO2 contacts, screw terminals for M6 cable lugs up to 25mm², and is sealed to IP54 protection. Operating temperature ranges from -40°C to +125°C, with insulation strength of 1000VACrms between coil and contacts. The relay meets IEC 61810-1 and ISO 7637-1/2 standards, with a typical weight of 220g and a panel mounting style.

Datasheet Summary
Powered by GS/AI

High current relay for automotive applications with a 1 form A, 1 NO contact arrangement and a 12VDC coil rated at 3.9W and 37Ω, designed for switching up to 130A at 85°C and 300A transient currents. It features AgSnO2 contacts, screw terminals for M6 cable lugs up to 25mm², and is sealed to IP54 protection. Operating temperature ranges from -40°C to +125°C, with insulation strength of 1000VACrms between coil and contacts. The relay meets IEC 61810-1 and ISO 7637-1/2 standards, with a typical weight of 220g and a panel mounting style.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1414968-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1414968-8
Electromechanical Relays & Contactors 7-1414968-8
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Coil Special Features : Resistor in Parallel
  • Contact Arrangement : 1 Form A (NO)

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 3.9
  • Coil Resistance (OHM) : 37
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 130
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : High Current Relay

Termination Features


  • Coil Termination & Connection Type : Wire Connector
  • Main Termination & Connection Type : M6 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Relays - 7-1414968-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Current Relays & Modules

High Current Relays & Modules

Buy Now
V23132A2001A200-Ev-Usbx Te Connectivity - 63T7977 - Newark, An Avnet Company
Chicago, IL, United States
V23132A2001A200-Ev-Usbx Te Connectivity
63T7977
V23132A2001A200-Ev-Usbx Te Connectivity 63T7977
V23132A2001A200-EV-U SBX

V23132A2001A200-EV-USBX

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 7-1414968-8 7-1414968-8 63T7977
Product Name Electromechanical Relays & Contactors Relays V23132A2001A200-Ev-Usbx Te Connectivity
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Signal Relays - 1-1393779-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1415535-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers