TE Connectivity Electromechanical Relays & Contactors 7-1393222-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .212 Coil Resistance (OHM) : 118 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .212 Coil Resistance (OHM) : 118 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK MSR V23061 is a general purpose low power PCB relay with a 1-form C (SPDT) contact arrangement and AgSnO2 contacts, rated for 8A at 250VAC. It features reinforced insulation with 4kV/8mm coil-to-contact dielectric strength, ambient operation up to 85°C, and RTIII wash-tight construction. It uses a 5VDC coil with 118Ω resistance and 212mW power consumption, and has PCB-THT termination. The dimensions are 30mm in length, 10mm in width, and 15mm in height, with a weight of 11g. It meets UL E214025 and VDE 40017849 certifications.

Datasheet Summary
Powered by GS/AI

The SCHRACK MSR V23061 is a general purpose low power PCB relay with a 1-form C (SPDT) contact arrangement and AgSnO2 contacts, rated for 8A at 250VAC. It features reinforced insulation with 4kV/8mm coil-to-contact dielectric strength, ambient operation up to 85°C, and RTIII wash-tight construction. It uses a 5VDC coil with 118Ω resistance and 212mW power consumption, and has PCB-THT termination. The dimensions are 30mm in length, 10mm in width, and 15mm in height, with a weight of 11g. It meets UL E214025 and VDE 40017849 certifications.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1393222-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1393222-2
Electromechanical Relays & Contactors 7-1393222-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .212 Coil Resistance (OHM) : 118 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 9.4 G  [.388 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class A
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 15 MM  [.59 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .212
  • Coil Resistance (OHM) : 118
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 7-1393222-2 - 1047320-7-1393222-2 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 7-1393222-2
1047320-7-1393222-2
Signal Relays, Up to 2 Amps - 7-1393222-2 1047320-7-1393222-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047320-7-1393222-2 Packaging: Bulk Termination: PCB Contact Material: Silver Length: 30 mm Coil Resistance: 118 Ω Coil Current: 42.4 mA Contact Current Rating: 8 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 300 mW Height: 15.0114 mm Weight: 10.999615 g Width: 10 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): T75S5D112-05; RY611005; 4-1393224-2; JS1-5V-F; JS1-6V-F; JS1-B-5V-F713932222; V23061B1002A301; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536490075 Throw Configuration: SPDT Coil Voltage (DC): 5 V Contact Voltage Rating (AC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047320-7-1393222-2
Packaging: Bulk
Termination: PCB
Contact Material: Silver
Length: 30 mm
Coil Resistance: 118 Ω
Coil Current: 42.4 mA
Contact Current Rating: 8 A
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 5 ms
Coil Power: 300 mW
Height: 15.0114 mm
Weight: 10.999615 g
Width: 10 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): T75S5D112-05; RY611005; 4-1393224-2; JS1-5V-F; JS1-6V-F; JS1-B-5V-F713932222; V23061B1002A301;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10 mm
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536490075
Throw Configuration: SPDT
Coil Voltage (DC): 5 V
Contact Voltage Rating (AC): 250 V

Buy Now
Relays - 7-1393222-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MINISTARKSTROM

MINISTARKSTROM

Buy Now
General Purpose Relay, Msr Series, Power, Non Latching, Spdt, 5 Vdc, 8 A Rohs Compliant Schrack Te Connectivity - 46Y9511 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Msr Series, Power, Non Latching, Spdt, 5 Vdc, 8 A Rohs Compliant Schrack Te Connectivity
46Y9511
General Purpose Relay, Msr Series, Power, Non Latching, Spdt, 5 Vdc, 8 A Rohs Compliant Schrack Te Connectivity 46Y9511
General Purpose Relay, MSR Series, Power, Non Latching, SPDT, 5 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, MSR Series, Power, Non Latching, SPDT, 5 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
7-1393222-2
General Purpose Relays 7-1393222-2
General Purpose Relays V23061B1002A301 MINISTARKSTROM

General Purpose Relays V23061B1002A301 MINISTARKSTROM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 7-1393222-2 1047320-7-1393222-2 7-1393222-2 46Y9511 7-1393222-2
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 7-1393222-2 Relays General Purpose Relay, Msr Series, Power, Non Latching, Spdt, 5 Vdc, 8 A Rohs Compliant Schrack Te Connectivity General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.2120 watts
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Power Relays, Over 2 Amps - PB1134-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relays - 1-1617019-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers