TE Connectivity Electromechanical Relays & Contactors 7-1393211-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T92P7D22-24 is a two-pole general purpose power relay with AgCdO contacts, rated for 30A switching at 277VAC, and designed for panel mount with quick connect terminals. It operates on a 24VDC coil with a power rating of 2.4W and a resistance of 350Ω. The relay meets UL 508 and VDE 8mm clearance/creepage requirements, has a 4kV dielectric strength between coil and contacts, and is rated for 100,000 operations at 30A, 277VAC. The device complies with UL Class F insulation, has a maximum coil temperature of 155°C, and is rated for mechanical endurance of 1,000,000 operations. The dimensions are not explicitly stated for this variant but are consistent with the series package.

Datasheet Summary
Powered by GS/AI

The T92P7D22-24 is a two-pole general purpose power relay with AgCdO contacts, rated for 30A switching at 277VAC, and designed for panel mount with quick connect terminals. It operates on a 24VDC coil with a power rating of 2.4W and a resistance of 350Ω. The relay meets UL 508 and VDE 8mm clearance/creepage requirements, has a 4kV dielectric strength between coil and contacts, and is rated for 100,000 operations at 30A, 277VAC. The device complies with UL Class F insulation, has a maximum coil temperature of 155°C, and is rated for mechanical endurance of 1,000,000 operations. The dimensions are not explicitly stated for this variant but are consistent with the series package.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1393211-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1393211-4
Electromechanical Relays & Contactors 7-1393211-4
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 86 G  [3.034 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 26.42 MM  [1.04 INCH ]
  • Product Length : 68.58 MM  [2.7 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .071
  • Coil Power Rating DC (WATT) : 1.7
  • Coil Resistance (OHM) : 350
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 7-1393211-4 - 960008-7-1393211-4 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 7-1393211-4
960008-7-1393211-4
Signal Relays, Up to 2 Amps - 7-1393211-4 960008-7-1393211-4
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960008-7-1393211-4 Packaging: Bulk Termination: Quick Connect Contact Material: Cadmium, Silver Length: 52.0954 mm Coil Resistance: 350 Ω Coil Current: 70.8 mA Contact Current Rating: 30 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 15 ms Coil Power: 1.5 W Height: 26.3906 mm Weight: 86.012453 g Number of Pins: 8 Width: 34.5 mm Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Panel RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 600 V Throw Configuration: DPST Coil Voltage (DC): 24 V Contact Voltage Rating (AC): 277 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960008-7-1393211-4
Packaging: Bulk
Termination: Quick Connect
Contact Material: Cadmium, Silver
Length: 52.0954 mm
Coil Resistance: 350 Ω
Coil Current: 70.8 mA
Contact Current Rating: 30 A
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 15 ms
Coil Power: 1.5 W
Height: 26.3906 mm
Weight: 86.012453 g
Number of Pins: 8
Width: 34.5 mm
Categories: Signal Relays,Up to 2 Amps
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 600 V
Throw Configuration: DPST
Coil Voltage (DC): 24 V
Contact Voltage Rating (AC): 277 V

Buy Now
Relays - 7-1393211-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
7-1393211-4
General Purpose Relays 7-1393211-4
General Purpose Relays T92P7D32-24=T92

General Purpose Relays T92P7D32-24=T92

Buy Now Datasheet
Power Relay, Dpst, 24Vdc, Panel Rohs Compliant Potter&brumfield Te Connectivity - 75AJ2373 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst, 24Vdc, Panel Rohs Compliant Potter&brumfield Te Connectivity
75AJ2373
Power Relay, Dpst, 24Vdc, Panel Rohs Compliant Potter&brumfield Te Connectivity 75AJ2373
POWER RELAY, DPST, 24VDC, PANEL ROHS COMPLIANT: YES

POWER RELAY, DPST, 24VDC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 7-1393211-4 960008-7-1393211-4 7-1393211-4 7-1393211-4 75AJ2373
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 7-1393211-4 Relays General Purpose Relays Power Relay, Dpst, 24Vdc, Panel Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
DC Power 1.7 watts
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1393222-3 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 5 volts
View Details
2 suppliers
Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393236-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393102-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details