Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G [1.058 OZ ]
Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts
Contact Features Contact Material : AgSnO2
Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM [.217 INCH ] Product Height : 16.5 MM [.649 INCH ] Product Length : 55 MM [2.16 INCH ] Product Width : 16.5 MM [.649 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 270 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Product Mount Type : Printed Circuit Board
Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20
Packaging Features Packaging Method : Box & Tube
Product Availability Product Availability : Worldwide
Product Type Features Relay & Contactor Type : Force-Guided Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Enclosure Type : Flux Proof Automatic Soldering & Washable
- Product Weight : 30 G [1.058 OZ ]
Configuration Features
- Contact Arrangement : 2A (NO) + 2B (NC)
- Contact Number of Poles : 4
- Contact Special Features : Force Guided Contacts
Contact Features
- Contact Material : AgSnO2
Dimensions
- Insulation Clearance Between Contact & Coil : 5.5 MM [.217 INCH ]
- Insulation Creepage Between Contact & Coil : 5.5 MM [.217 INCH ]
- Product Height : 16.5 MM [.649 INCH ]
- Product Length : 55 MM [2.16 INCH ]
- Product Width : 16.5 MM [.649 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 1.2
- Coil Resistance (OHM) : 270
- Coil Voltage Rating (VDC) : 18
- Contact Current Rating (AMP) : 8
- Contact Switching Load (Min) : 10mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Other
- Coil Power Rating Class (WATT) : 1 - 1.5
- Contact Current Class (AMP) : 5 - 10
- Height Class (Mechanical) (MM) : 15 - 20
- Length Class (Mechanical) (MM) : 50 - 60
- Width Class (Mechanical) (MM) : 16 - 20
Packaging Features
- Packaging Method : Box & Tube
Product Availability
- Product Availability : Worldwide
Product Type Features
- Relay & Contactor Type : Force-Guided Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]