TE Connectivity Signal Relays 4-1462000-8

Description
Body Features Weight : 5 G  [.1764 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (2 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 20.2 x 10 x 10.8 Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 300 - 400 mW Coil Resistance (OHM) : 63 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 400 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 400 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.03 @ 100MHz, 1.31 @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : MT2 Relay Relay Type : MT2 Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.97dB @ 900MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Body Features Weight : 5 G  [.1764 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (2 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 20.2 x 10 x 10.8 Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 300 - 400 mW Coil Resistance (OHM) : 63 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 400 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 400 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.03 @ 100MHz, 1.31 @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : MT2 Relay Relay Type : MT2 Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.97dB @ 900MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 4-1462000-8 - TE Connectivity
Berwyn, PA, United States
Signal Relays
4-1462000-8
Signal Relays 4-1462000-8
Body Features Weight : 5 G  [.1764 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (2 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 20.2 x 10 x 10.8 Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 300 - 400 mW Coil Resistance (OHM) : 63 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 400 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 400 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.03 @ 100MHz, 1.31 @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : MT2 Relay Relay Type : MT2 Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.97dB @ 900MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Weight : 5 G  [.1764 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Nickel-Titanium
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 2 Form C (2 CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Dimensions (L x W x H) (Approximate) (MM) : 20.2 x 10 x 10.8
  • Height : 10.8 MM  [.425 INCH ]
  • Height Class (Mechanical) : 10 - 11 mm
  • Length : 20.2 MM  [.795 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) : 8 - 10 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 300 - 400 mW
  • Coil Resistance (OHM) : 63
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 400
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 400
  • Signal Relay Coil Voltage Rating (VDC) : 5
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 250
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 220
  • Voltage Standing Wave Ration (HF Parameter) : 1.03 @ 100MHz, 1.31 @ 900MHz

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : MT2 Relay
  • Relay Type : MT2 Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.97dB @ 900MHz
  • Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relay, Dpdt, 5Vdc, 2A, Tht Axicom Te Connectivity - 75AJ0141 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5Vdc, 2A, Tht Axicom Te Connectivity
75AJ0141
Signal Relay, Dpdt, 5Vdc, 2A, Tht Axicom Te Connectivity 75AJ0141
SIGNAL RELAY, DPDT, 5VDC, 2A, THT

SIGNAL RELAY, DPDT, 5VDC, 2A, THT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4-1462000-8 4-1462000-8 75AJ0141
Product Name Signal Relays Relays Signal Relay, Dpdt, 5Vdc, 2A, Tht Axicom Te Connectivity
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1423156-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393117-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
3 suppliers