TE Connectivity Electromechanical Relays & Contactors 4-1419111-3

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 3072 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 3072 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-1419111-3 is a 2-form C miniature relay with 12A contact rating, 48VDC coil, and solder/plug-in terminals. It measures 29mm in height, 28mm in length, and 22.5mm in width, with a PCB mounting distance of 5mm and a weight of 30g. The relay has AgNi90/10 contacts, a switching capacity of 3000VA, and meets IEC 61810, UL 508, VDE 40009108, and Lloyds 00/20059 standards. It operates within -40°C to +70°C, has a coil insulation class F, and is flux-proof (RTII). The contact insulation clearance and creepage are 3mm and 4mm respectively, with dielectric strength of 2500Vrms between contact and coil.

Datasheet Summary
Powered by GS/AI

The 4-1419111-3 is a 2-form C miniature relay with 12A contact rating, 48VDC coil, and solder/plug-in terminals. It measures 29mm in height, 28mm in length, and 22.5mm in width, with a PCB mounting distance of 5mm and a weight of 30g. The relay has AgNi90/10 contacts, a switching capacity of 3000VA, and meets IEC 61810, UL 508, VDE 40009108, and Lloyds 00/20059 standards. It operates within -40°C to +70°C, has a coil insulation class F, and is flux-proof (RTII). The contact insulation clearance and creepage are 3mm and 4mm respectively, with dielectric strength of 2500Vrms between contact and coil.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1419111-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1419111-3
Electromechanical Relays & Contactors 4-1419111-3
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 3072 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.142 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .75
  • Coil Resistance (OHM) : 3072
  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 24
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Pt270048 Rohs Compliant Schrack Te Connectivity - 13H3266 - Newark, An Avnet Company
Chicago, IL, United States
Pt270048 Rohs Compliant Schrack Te Connectivity
13H3266
Pt270048 Rohs Compliant Schrack Te Connectivity 13H3266
PT270048 ROHS COMPLIANT: YES

PT270048 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4-1419111-3 4-1419111-3 13H3266
Product Name Electromechanical Relays & Contactors Relays Pt270048 Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1393224-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415068-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers