TE Connectivity Electromechanical Relays & Contactors 4-1419104-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 33 G  [1.164 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .049 Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 380 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins, Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 33 G  [1.164 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .049 Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 380 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins, Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T9A series is a general purpose power relay with 30A switching in 1 form A (NO) and 20A in 1 form C (CO), designed for PCB or panel mounting. This variant has a wash-tight plastic case with a knock-off nib, PCB terminals for the coil, and quick connect terminals for the contacts. It uses a 900mW DC coil rated at 18V and silver cadmium oxide contacts. Dimensions are 32.51mm long, 27.94mm high, and 27.43mm wide. It meets UL 508 and UL 873 with 3.18mm clearance and 6.36mm creepage between contact and coil. UL Class F insulation provides 2500Vrms dielectric strength between contact and coil, and 1500Vrms between open contacts. The ambient temperature range is -55°C to 85°C, with RTIII environmental protection. Weight is 33g. Mechanical endurance is 10 million operations.

Datasheet Summary
Powered by GS/AI

The T9A series is a general purpose power relay with 30A switching in 1 form A (NO) and 20A in 1 form C (CO), designed for PCB or panel mounting. This variant has a wash-tight plastic case with a knock-off nib, PCB terminals for the coil, and quick connect terminals for the contacts. It uses a 900mW DC coil rated at 18V and silver cadmium oxide contacts. Dimensions are 32.51mm long, 27.94mm high, and 27.43mm wide. It meets UL 508 and UL 873 with 3.18mm clearance and 6.36mm creepage between contact and coil. UL Class F insulation provides 2500Vrms dielectric strength between contact and coil, and 1500Vrms between open contacts. The ambient temperature range is -55°C to 85°C, with RTIII environmental protection. Weight is 33g. Mechanical endurance is 10 million operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1419104-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1419104-0
Electromechanical Relays & Contactors 4-1419104-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 33 G  [1.164 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .049 Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 380 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins, Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Primary Product Color : Black
  • Product Weight : 33 G  [1.164 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ]
  • Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ]
  • Product Height : 27.94 MM  [1.1 INCH ]
  • Product Length : 32.51 MM  [1.28 INCH ]
  • Product Width : 27.43 MM  [1.08 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .049
  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 380
  • Coil Voltage Rating (VDC) : 18
  • Contact Current Rating (AMP) : 20
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 20
  • Contact Limiting Making Current (AMP) : 20
  • Contact Limiting Short-Time Current (AMP) : 20
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Tray, Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins, Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 4-1419104-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power PCB Relays 30A

Power PCB Relays 30A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
4-1419104-0
General Purpose Relays 4-1419104-0
General Purpose Relays T9AS5L22-18=RELAY QC/PC SEAL P

General Purpose Relays T9AS5L22-18=RELAY QC/PC SEAL P

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4-1419104-0 4-1419104-0 4-1419104-0
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
DC Power 0.9000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393845-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393212-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393304-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
4 suppliers