TE Connectivity Power Relays 4-1423960-2

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 15 Contact Material : AgCdO Contact Number of Poles : 1 Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 472 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 15 Contact Material : AgCdO Contact Number of Poles : 1 Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 472 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KUMP series is a panel plug-in relay with a 15 A contact rating, available in 1 to 3 form A, B, or C arrangements, and uses AgCdO contact material. It supports DC coil voltages from 5 to 110 VDC and AC coil voltages from 6 to 240 VAC, with coil insulation meeting UL Class B. The relay features quick-connect terminals, is rated for an ambient temperature range of -45°C to 70°C when enclosed, and meets IEC 61810 RTI for dust protection. It weighs 85 g and is designed for panel mounting with socket options including snap-in, track, and chassis mounts. It is certified to UL E22575 and CSA LR15734 standards.

Datasheet Summary
Powered by GS/AI

The KUMP series is a panel plug-in relay with a 15 A contact rating, available in 1 to 3 form A, B, or C arrangements, and uses AgCdO contact material. It supports DC coil voltages from 5 to 110 VDC and AC coil voltages from 6 to 240 VAC, with coil insulation meeting UL Class B. The relay features quick-connect terminals, is rated for an ambient temperature range of -45°C to 70°C when enclosed, and meets IEC 61810 RTI for dust protection. It weighs 85 g and is designed for panel mounting with socket options including snap-in, track, and chassis mounts. It is certified to UL E22575 and CSA LR15734 standards.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 4-1423960-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
4-1423960-2
Power Relays 4-1423960-2
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 15 Contact Material : AgCdO Contact Number of Poles : 1 Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 472 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (AMP) : 15
  • Contact Material : AgCdO
  • Contact Number of Poles : 1

Dimensions


  • Height Class (Mechanical) (MM) : 50 - 60
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 57.1 MM  [2.24 INCH ]
  • Product Length : 50.52 MM  [1.98 INCH ]
  • Product Width : 38.56 MM  [1.51 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1250
  • Coil Resistance (OHM) : 472
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 15
  • Contact Limiting Continuous Current (AMP) : 15
  • Contact Limiting Making Current (AMP) : 15
  • Contact Limiting Short-Time Current (AMP) : 15
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Slots

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay Type : Industrial Panel Plug-In

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 70
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
4-1423960-2
General Purpose Relays 4-1423960-2
General Purpose Relays KUMP-5DT8-24=RELAY1C AGCDO QC

General Purpose Relays KUMP-5DT8-24=RELAY1C AGCDO QC

Buy Now Datasheet
Kump-5Dt8-24=Relay,1C,agcdo,qc.187,top Potter&brumfield Te Connectivity - 02P6430 - Newark, An Avnet Company
Chicago, IL, United States
Kump-5Dt8-24=Relay,1C,agcdo,qc.187,top Potter&brumfield Te Connectivity
02P6430
Kump-5Dt8-24=Relay,1C,agcdo,qc.187,top Potter&brumfield Te Connectivity 02P6430
KUMP-5DT8-24=RELAY,1 C,AGCDO,QC.187,TOP

KUMP-5DT8-24=RELAY,1C,AGCDO,QC.187,TOP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4-1423960-2 4-1423960-2 4-1423960-2 02P6430
Product Name Power Relays Relays General Purpose Relays Kump-5Dt8-24=Relay,1C,agcdo,qc.187,top Potter&brumfield Te Connectivity
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393768-0 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
2 suppliers
Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415535-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers