TE Connectivity Electromechanical Relays & Contactors 4-1616058-2

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : DPST NO Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 8-32 UNC-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : DPST NO Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 8-32 UNC-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1616058-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1616058-2
Electromechanical Relays & Contactors 4-1616058-2
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : DPST NO Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 8-32 UNC-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : DPST NO
  • Contact Arrangement : DPST-NO
  • Contact Number of Poles : 2

Electrical Characteristics


  • Coil Resistance (OHM) : 56
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 300
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Auxiliary) (INLBS) : 15
  • Torque (Coil) (INLBS) : 24
  • Torque (Main) (INLBS) : 112.5

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 8-32 UNC-2A Stud
  • Coil Termination & Connection Type : 10-32 UNF-2A Stud
  • Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Buy Now
Relays - 4-1616058-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1616058-2 4-1616058-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393115-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393771-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Signal Relays - 1-1393802-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
Relays - 1-1393128-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers