TE Connectivity Electromechanical Relays & Contactors 4-1423179-2

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 2 - 20 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 180 - 1800 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 2 - 20 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 180 - 1800 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1423179-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1423179-2
Electromechanical Relays & Contactors 4-1423179-2
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 2 - 20 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 180 - 1800 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Multiple Timing Ranges

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 125

Operation/Application


  • Current Type : DC
  • Delay Time : 2 - 20 seconds
  • Mode of Operation : On/Off-Delay
  • Timing Range (Off-Time) (SEC) : 180 - 1800
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 4-1423179-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,DBH,2P,125V, 20S,30M,I

RLY,STD,DBH,2P,125V,20S,30M,I

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1423179-2 4-1423179-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - 1-1415430-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details